TE Connectivity Surface Mount Resistors 9-2176422-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .12 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .12 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176422-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176422-5
Surface Mount Resistors 9-2176422-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : .7 MM  [.028 INCH ] Product Length : 6.4 MM  [.252 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : .12 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .7 MM  [.028 INCH ]
  • Product Length : 6.4 MM  [.252 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .12

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 2512
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±75
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 9-2176422-5
Product Name Surface Mount Resistors
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers