TE Connectivity Surface Mount Resistors 9-2176407-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 6.85 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 6.85 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176407-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176407-2
Surface Mount Resistors 9-2176407-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 11.6 MM  [.457 INCH ] Product Width : 6.85 MM  [.27 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 11.6 MM  [.457 INCH ]
  • Product Width : 6.85 MM  [.27 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 6
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 56

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Surface Mount Resistors - 1870458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1870458P
Surface Mount Resistors 1870458P
TE Connectivity 356056RJT

TE Connectivity 356056RJT

Supplier's Site
Surface Mount Resistors - 1870458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1870458
Surface Mount Resistors 1870458
TE Connectivity 356056RJT

TE Connectivity 356056RJT

Supplier's Site
Surface Mount Resistors - 1870212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1870212
Surface Mount Resistors 1870212
TE Connectivity 356056RJT

TE Connectivity 356056RJT

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 9-2176407-2 1870458P 1870458
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD); 4257 (11070m
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers