TE Connectivity Surface Mount Resistors 9-2176401-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 7.1 MM  [.28 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 7.1 MM  [.28 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176401-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176401-0
Surface Mount Resistors 9-2176401-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 7.1 MM  [.28 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 39 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 7.1 MM  [.28 INCH ]
  • Product Width : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 39

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 9-2176401-0
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details