TE Connectivity Rcpt Housing, 2Pos, Pa, Grey; Product Range Te Connectivity 9-1971771-2

Description
RCPT HOUSING, 2POS, PA, GREY; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts; RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, PA, GREY; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Pa, Grey; Product Range Te Connectivity - 72AC7765 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Pa, Grey; Product Range Te Connectivity
72AC7765
Rcpt Housing, 2Pos, Pa, Grey; Product Range Te Connectivity 72AC7765
RCPT HOUSING, 2POS, PA, GREY; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts; RoHS Compliant: Yes

RCPT HOUSING, 2POS, PA, GREY; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6mm; For Use With:AMP Power Triple Lock Series 1971238, 1971780/82/84/86/88 & 2238067 Pin Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7765
Product Name Rcpt Housing, 2Pos, Pa, Grey; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details