TE Connectivity Fiber Optic Patch Cable Assemblies 9-1920985-9

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 99 - 101 M  [324.4 - 331.36 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 99 - 101 M  [324.4 - 331.36 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 9-1920985-9 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
9-1920985-9
Fiber Optic Patch Cable Assemblies 9-1920985-9
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 99 - 101 M  [324.4 - 331.36 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : SC Simplex Plug Cable Assembly Type : LC Duplex to SC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .5 Insertion Loss B (Max) (DB) : .5

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Beige
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Beige
  • Connector Color (End B) : Beige
  • Polarity : Pair Flipped

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End A) : 2
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 62.5/125
  • Outside Cable Diameter : 5.5 MM  [.216 INCH ]

Other


  • Cable Assembly Length : 99 - 101 M  [324.4 - 331.36 FT ]

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : SC Simplex Plug
  • Cable Assembly Type : LC Duplex to SC Simplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Multimode
  • Fiber Type : OM1

Signal Characteristics


  • Insertion Loss A (Max) (DB) : .5
  • Insertion Loss B (Max) (DB) : .5
Buy Now
Cable Assembly - 449-9-1920985-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-9-1920985-9
Cable Assembly 449-9-1920985-9
FOMM62.5 LEAD LC/DPX ODVA - SC/D Product overview: 9-1920985-9 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-9-1920985-9 can be used for catalog matching and distributor lookup.

FOMM62.5 LEAD LC/DPX ODVA - SC/D Product overview: 9-1920985-9 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-9-1920985-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 9-1920985-9 449-9-1920985-9
Product Name Fiber Optic Patch Cable Assemblies Cable Assembly
Product Type LC Duplex Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details