9-1879664-4 -- H8 10K7 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 10K7 0.1% 15Ppm Amp - Te Connectivity
9-1879664-4
Description
H8 10K7 0.1% 15PPM
Description
H8 10K7 0.1% 15PPM
Suppliers
H8 10K7 0.1% 15Ppm Amp - Te Connectivity
36AC9513
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC9513 |
|
Product Name
|
H8 10K7 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details