9-1879510-1 -- CRGH0805 1% 10K 0.33W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 10K 0.33W Amp - Te Connectivity
9-1879510-1
Description
CRGH0805 1% 10K 0.33W
Description
CRGH0805 1% 10K 0.33W
Suppliers
Crgh0805 1% 10K 0.33W Amp - Te Connectivity
36AC9507
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC9507 |
|
Product Name
|
Crgh0805 1% 10K 0.33W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details