TE Connectivity Surface Mount Resistors 9-1879136-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 127 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 127 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-1879136-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-1879136-6
Surface Mount Resistors 9-1879136-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 127 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.55 MM  [.061 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 25
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .063
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 127

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±10
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
9-1879136-6
Resistors 9-1879136-6
RN 0603 127R 0.1% 10PPM 5K RL

RN 0603 127R 0.1% 10PPM 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 9-1879136-6 9-1879136-6
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers