Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Configuration Features Number of Holes : 1
Dimensions Barrel Length : 15.4 MM [.606 INCH ] Lug Length : 33.6 MM [1.322 INCH ] Lug Width : 13.4 MM [.528 INCH ] Palm Hole Diameter : 8.2
Electrical Characteristics Voltage Class (KV) : .6
Operation/Applicatio
n Power Component Application Type : Indoor
Other Die Color Code : Yellow
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp Stud Size : M8
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Configuration Features
Dimensions
- Barrel Length : 15.4 MM [.606 INCH ]
- Lug Length : 33.6 MM [1.322 INCH ]
- Lug Width : 13.4 MM [.528 INCH ]
- Palm Hole Diameter : 8.2
Electrical Characteristics
Operation/Application
- Power Component Application Type : Indoor
Other
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp
- Stud Size : M8