Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass
Dimensions Barrel Length : 13 MM [.511 INCH ] Lug Length : 23.4 MM [.921 INCH ] Lug Width : 7.6 MM [.299 INCH ]
Electrical Characteristics Voltage Class (KV) : .6
Operation/Applicatio
n Power Component Application Type : Indoor
Other Die Color Code : Red
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Brass
Dimensions
- Barrel Length : 13 MM [.511 INCH ]
- Lug Length : 23.4 MM [.921 INCH ]
- Lug Width : 7.6 MM [.299 INCH ]
Electrical Characteristics
Operation/Application
- Power Component Application Type : Indoor
Other
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp