TE ConnectivityPCB Headers & Receptacles9-176891-2
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 3.95 MM [.155 INCH ] Connector Length : 8.95 MM [.352 INCH ] Connector Width : 4 MM [.157 INCH ] Row-to-Row Spacing : 1.25 MM [.049 INCH ] Stack Height : 6.9 MM [.271 INCH ]
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : PPS
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .5 MM [.02 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 3.95 MM [.155 INCH ] Connector Length : 8.95 MM [.352 INCH ] Connector Width : 4 MM [.157 INCH ] Row-to-Row Spacing : 1.25 MM [.049 INCH ] Stack Height : 6.9 MM [.271 INCH ]
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : PPS
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .5 MM [.02 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 3.95 MM [.155 INCH ] Connector Length : 8.95 MM [.352 INCH ] Connector Width : 4 MM [.157 INCH ] Row-to-Row Spacing : 1.25 MM [.049 INCH ] Stack Height : 6.9 MM [.271 INCH ]
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : PPS
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .5 MM [.02 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Connector Contact Load Condition : Fully Loaded
Number of Columns : 6
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : .5
Contact Layout : Matrix
Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Contact Shape & Form : Square
Contact Type : Pin
Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions
Connector Height : 3.95 MM [.155 INCH ]
Connector Length : 8.95 MM [.352 INCH ]
Connector Width : 4 MM [.157 INCH ]
Row-to-Row Spacing : 1.25 MM [.049 INCH ]
Stack Height : 6.9 MM [.271 INCH ]
Housing Features
Centerline (Pitch) : 1.25 MM [.049 INCH ]
Housing Material : PPS
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tape
Packaging Quantity : 1000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Termination Post & Tail Diameter : .5 MM [.02 INCH ]
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]