TE Connectivity Time Delay Relays 9-1755074-1

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 9-1755074-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
9-1755074-1
Time Delay Relays 9-1755074-1
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1.5 - 15 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120 - 110

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 9-1755074-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products