40 Pos 2mm Pitch Female Socket Header, SMD, 1A, 250V Product overview: 9-1734516-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-9-1734516-0 can be used for catalog matching and distributor lookup.
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
RCPT, 2MM, 40P, VRT SMT, 30Au , W/O LOCK
Board to Board & Mezzanine Connectors
CONN RCPT 40POS 0.079 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-9-1734516-0 | A111649TR-ND | 9-1734516-0 | 9-1734516-0 | 9-1734516-0 |
| Product Name | SMD 1A 250V Electronic Connector | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | SMD/SMT | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |