TE Connectivity Power Inductors 9-1676940-0

Description
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : .1 DC Resistance (OHM) : 10 Inductance (MICHEN) : 3300 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : .1 DC Resistance (OHM) : 10 Inductance (MICHEN) : 3300 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 9-1676940-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
9-1676940-0
Power Inductors 9-1676940-0
Dimensions Passive Component Dimensions (MM) : 10 x 12.7 Electrical Characteristics Current Rating (Max) (MAMP) : .1 DC Resistance (OHM) : 10 Inductance (MICHEN) : 3300 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10 x 12.7

Electrical Characteristics


  • Current Rating (Max) (MAMP) : .1
  • DC Resistance (OHM) : 10
  • Inductance (MICHEN) : 3300
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 9-1676940-0
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 3300 microH
Inductance Tolerance 10 (+/- %)
DCR 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers