9-1676480-1 -- CRG0402 1% 820R AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 820R Amp - Te Connectivity
9-1676480-1
Description
CRG0402 1% 820R
Description
CRG0402 1% 820R
Suppliers
Crg0402 1% 820R Amp - Te Connectivity
42AJ7489
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ7489 |
|
Product Name
|
Crg0402 1% 820R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers