Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172949-9-1625999-2
Termination: Solder
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Composition: Power resistor, Wirewound
Number of Terminations: 2
Resistance: 360 Ω
Power Rating: 100 W
Number of Resistors: 1
Categories: Custom Parts
Alternative Parts (Cross-Reference): HSC100360RJ;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount
RoHS: Non-Compliant
Voltage Rating (DC): 1.9 kV
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1172949-9-1625999-2 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 9-1625999-2 |