TE Connectivity Through-Hole Resistors 9-1625890-6

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 59 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range (DEGC) : -55 - 235 Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 59 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range (DEGC) : -55 - 235 Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 9-1625890-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
9-1625890-6
Through-Hole Resistors 9-1625890-6
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 59 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range (DEGC) : -55 - 235 Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 16 x 5.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 59

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 235
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
2W Resistor - 53-9-1625890-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-9-1625890-6
2W Resistor 53-9-1625890-6
Metal Oxide Resistors 2W SM MOX 5% 59R Product overview: 9-1625890-6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-9-1625890-6 can be used for catalog matching and distributor lookup.

Metal Oxide Resistors 2W SM MOX 5% 59R Product overview: 9-1625890-6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-9-1625890-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 9-1625890-6 - 1037550-9-1625890-6 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 9-1625890-6
1037550-9-1625890-6
Through Hole Resistors - 9-1625890-6 1037550-9-1625890-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037550-9-1625890-6 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Oxide, Power resistor Number of Terminations: 2 Resistance: 59 Ω Power Rating: 2 W Number of Resistors: 1 Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 5-1879352-6; 5-1879350-9; 6-1625892-3; RSMF2JT56R0; RSMF2JT62R0; RSF1JT62R0ROX2SJ59R; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 235 °C Mount: Axial RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Lead/Base Style: Axial

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037550-9-1625890-6
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Composition: Metal Oxide, Power resistor
Number of Terminations: 2
Resistance: 59 Ω
Power Rating: 2 W
Number of Resistors: 1
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): 5-1879352-6; 5-1879350-9; 6-1625892-3; RSMF2JT56R0; RSMF2JT62R0; RSF1JT62R0ROX2SJ59R;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 235 °C
Mount: Axial
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Lead/Base Style: Axial

Buy Now
Swedesboro, NJ, United States
Resistors
9-1625890-6
Resistors 9-1625890-6
2W SM MOX 5% 59R

2W SM MOX 5% 59R

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 9-1625890-6 53-9-1625890-6 1037550-9-1625890-6 9-1625890-6
Product Name Through-Hole Resistors 2W Resistor Through Hole Resistors - 9-1625890-6 Resistors
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Resistance Range 59 ohms 59 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers