Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 2 Relay Terminal Type : PCB-THT
Dimensions Dimensions (L x W x H) (Approximate) : 11.76 x 10.643 x 4.826 MM [.463 x .419 x .19 INCH ]
Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 3.8 Contact Switching Voltage (Max) (VDC) : 80 Contact Voltage Rating (VDC) : 80 Input Voltage (VDC) : 3.8 - 32
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Operation/Applicatio
n R-Switch & slimSSR Relays : No
Packaging Features Packaging Method : Tray/Box
Product Type Features Enclosure Type : Hermetically Sealed Output Type : DC Power Relay Type : Solid State
Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Rating (Max) (AMP) : 2
- Relay Terminal Type : PCB-THT
Dimensions
- Dimensions (L x W x H) (Approximate) : 11.76 x 10.643 x 4.826 MM [.463 x .419 x .19 INCH ]
Electrical Characteristics
- Actuating System : DC
- Coil Voltage Rating (VDC) : 3.8
- Contact Switching Voltage (Max) (VDC) : 80
- Contact Voltage Rating (VDC) : 80
- Input Voltage (VDC) : 3.8 - 32
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Operation/Application
- R-Switch & slimSSR Relays : No
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Enclosure Type : Hermetically Sealed
- Output Type : DC
- Power Relay Type : Solid State
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 120