Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3
Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14
Electrical Characteristics Coil Resistance (OHM) : 12 Coil Voltage Rating (VDC) : 13 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 48
Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 75
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200
Packaging Features Packaging Method : Individual
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt
Configuration Features
- Contact Arrangement : 3 Form X 3PST-NO-DM
- Contact Number of Poles : 3
Dimensions
- Wire Size (MMSQ) : .20 - 2.08
- Wire Size (AWG) : 24 - 14
Electrical Characteristics
- Coil Resistance (OHM) : 12
- Coil Voltage Rating (VDC) : 13
- Contact Current Rating (AMP) : 200
- Contact Switching Voltage (Max) (VDC) : 48
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Torque (Main) (INLBS) : 75
Operation/Application
Other
- Contact Current Class (AMP) : >50 - ≤200
Packaging Features
- Packaging Method : Individual
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : M8 Bolt