TE Connectivity Electromechanical Relays & Contactors 9-1617831-5

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a 3-pole, environmentally sealed electromechanical relay with a 115 V AC, 400 Hz coil and 60 A contact current rating, mounted on bus bars with stud terminals for main connections and D-Sub for coil and auxiliary terminations. The relay operates with a maximum activate time of 25 ms and release time of 50 ms, and maintains a contact voltage drop of 125 mV at 60 A and -28 V DC. Contact force for the normally open poles is 125 grams, with a contact gap of 0.026 inches, and insulation resistance exceeds 100 MΩ at 500 V DC. The relay meets a 1500 V RMS hi-pot test between all points except 1000 V RMS between coil and case.

Datasheet Summary
Powered by GS/AI

The part is a 3-pole, environmentally sealed electromechanical relay with a 115 V AC, 400 Hz coil and 60 A contact current rating, mounted on bus bars with stud terminals for main connections and D-Sub for coil and auxiliary terminations. The relay operates with a maximum activate time of 25 ms and release time of 50 ms, and maintains a contact voltage drop of 125 mV at 60 A and -28 V DC. Contact force for the normally open poles is 125 grams, with a contact gap of 0.026 inches, and insulation resistance exceeds 100 MΩ at 500 V DC. The relay meets a 1500 V RMS hi-pot test between all points except 1000 V RMS between coil and case.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617831-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617831-5
Electromechanical Relays & Contactors 9-1617831-5
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : Stud Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1617831-5
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414995-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 230 F (-40 to 110 C)
DC Power 3.3 watts
View Details
5 suppliers
Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393212-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
3 suppliers