TE Connectivity Electromechanical Relays & Contactors 9-1617831-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617831-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617831-3
Electromechanical Relays & Contactors 9-1617831-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Termination Features


  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1617831-3
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1415034-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details