TE Connectivity 1/5-Size Relays 9-1617347-5

Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1285 1/5-Size Relay Coil Resistance (OHM) : 28 1/5-Size Relay Coil Voltage Rating (VDC) : 6 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 6 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : With Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1285 1/5-Size Relay Coil Resistance (OHM) : 28 1/5-Size Relay Coil Voltage Rating (VDC) : 6 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 6 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : With Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/5-Size Relays - 9-1617347-5 - TE Connectivity
Berwyn, PA, United States
1/5-Size Relays
9-1617347-5
1/5-Size Relays 9-1617347-5
Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1285 1/5-Size Relay Coil Resistance (OHM) : 28 1/5-Size Relay Coil Voltage Rating (VDC) : 6 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 6 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : With Shock : 100G's, 11ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • 1/5-Size Relay Contact Current Rating (AMP) : 2
  • Contact Current Class (AMP) : Low Level - 2 A

Electrical Characteristics


  • 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1285
  • 1/5-Size Relay Coil Resistance (OHM) : 28
  • 1/5-Size Relay Coil Voltage Rating (VDC) : 6
  • 1/5-Size Relay Contact Switching Voltage (Max) : 28
  • 1/5-Size Relay Input Voltage (VDC) : 6
  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : With
  • Shock : 100G's, 11ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • 1/5-Size Relay Mounting Type : Plain Case

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
9-1617347-5
Relays - Signal Relays, Up to 2 Amps 9-1617347-5
RELAY GENERAL PURPOSE 4PDT 2A 6V

RELAY GENERAL PURPOSE 4PDT 2A 6V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 9-1617347-5 9-1617347-5
Product Name 1/5-Size Relays Relays - Signal Relays, Up to 2 Amps
Mounting Plain Case Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1462039-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Electromechanical Relays & Contactors - 1462039-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers