Body Features Enclosure Type : Environmentally Sealed
Configuration Features Auxiliary Switch Contact Arrangement : 4 SPDT Contact Arrangement : SPST NO DB Contact Number of Poles : 1
Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Plate Torque (Main) (INLBS) : 56
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >200 - ≤500
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Auxiliary Switch Contact Arrangement : 4 SPDT
- Contact Arrangement : SPST NO DB
- Contact Number of Poles : 1
Electrical Characteristics
- Coil Resistance (OHM) : 120
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 400
- Contact Switching Voltage (Max) (VDC) : 28
Mechanical Attachment
- Product Mount Type : Bus Bar Mount
- Product Mounting Feature Type : Mounting Plate
- Torque (Main) (INLBS) : 56
Operation/Application
Other
- Contact Current Class (AMP) : >200 - ≤500
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Auxiliary Termination & Connection Type : D-Sub
- Coil Termination & Connection Type : D-Sub
- Main Termination & Connection Type : 1/4-28 UNF-2A