TE Connectivity DC Jack Connectors 9-1612503-2

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 9-1612503-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
9-1612503-2
DC Jack Connectors 9-1612503-2
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 9-1612503-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
9-1612503-2
Battery Holders, Clips & Contacts 9-1612503-2
PLUG ASSY,PB-FREE, 2.5MM PITCH BATTERY C

PLUG ASSY,PB-FREE, 2.5MM PITCH BATTERY C

Buy Now
Blade Type Power Connector Assemblies - 17-9-1612503-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
17-9-1612503-2-ND
Blade Type Power Connector Assemblies 17-9-1612503-2-ND
PLUG ASSY,PB-FREE, 2.5MM PITCH B

PLUG ASSY,PB-FREE, 2.5MM PITCH B

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 9-1612503-2 9-1612503-2 17-9-1612503-2-ND
Product Name DC Jack Connectors Battery Holders, Clips & Contacts Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Plug, Male Blades
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data