TE Connectivity Quick Connects, Quick Disconnect Connectors 9-160583-5

Description
"0.250"" (6.35mm) Quick Connect Female 15.5-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15.5-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 9-160583-5-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
9-160583-5-ND
Quick Connects, Quick Disconnect Connectors 9-160583-5-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333514-9-160583-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333514-9-160583-5
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333514-9-160583-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333514-9-160583-5 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 15.5-22 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.874" (22.20mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.138" (3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 91605835,2266-9-1605 83-5 Base Product Number: 160583 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333514-9-160583-5
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 15.5-22 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.874" (22.20mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.138" (3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 91605835,2266-9-160583-5
Base Product Number: 160583
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-9-160583-5
Electronic Connector 392-9-160583-5
PIDG FASTON Receptacle, Female, 22-15AWG, 6.35mm Tab, Tin Plated Bronze Product overview: 9-160583-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-160583-5 can be used for catalog matching and distributor lookup.

PIDG FASTON Receptacle, Female, 22-15AWG, 6.35mm Tab, Tin Plated Bronze Product overview: 9-160583-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-160583-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25" X 0.032" Rohs Compliant Te Connectivity
84R1337
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25" X 0.032" Rohs Compliant Te Connectivity 84R1337
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
250 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity - 85C1548 - Newark, An Avnet Company
Chicago, IL, United States
250 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity
85C1548
250 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity 85C1548
250 PIDG FASTON REC ROHS COMPLIANT: YES

250 PIDG FASTON REC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-160583-5-ND 1333514-9-160583-5 392-9-160583-5 84R1337
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25" X 0.032" Rohs Compliant Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details