"0.250"" (6.35mm) Quick Connect Female 15.5-22 AWG Crimp Connector Non-Mating End Insulated"
FEMALE QUICK DISCONNECT, 6.3MM, 15AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-160583-2-ND | 9-160583-2 | 16H9135 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Quick Disconnect, 6.3Mm, 15Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |