4,8 PIDG FASTON REC
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
Brass Receptacle Terminal, 22-16AWG, Red Nylon Insulated, Tin Plated Product overview: 9-160483-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-160483-1 can be used for catalog matching and distributor lookup.
FEMALE QUICK DISCONNECT, 22AWG-16AWG; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:15AWGRoHS Compliant: Yes
FEMALE QUICK DISCONNECT, 22AWG-16AWG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-160483-1 | 2798790 | A139124-ND | 392-9-160483-1 | 16H9133 | 70AH7889 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab | Splice Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Female Quick Disconnect, 22Awg-16Awg; Product Range Amp - Te Connectivity | Female Quick Disconnect, 22Awg-16Awg Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 16 AWG | 16 to 22 AWG | 22 AWG |