TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 9-160479-2

Description
Win Source Part Number: 1090628-9-160479-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.862" (21.90mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 640929-1; 640905-2; 640915-1; 8-640925-1; 8-61048-1; 8-60894-19-0160479-2 ; 901604792; 91604792; AMPS-9-0160479-2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: AMPS-9-0160479-2,-D2 6755-000-SI,9-160479 -2-ND,-9-160479-2-SI ,A114604,-D26755-000 -SI-ND Base Product Number: 160479
Request a Quote Datasheet
Description
Win Source Part Number: 1090628-9-160479-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.862" (21.90mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 640929-1; 640905-2; 640915-1; 8-640925-1; 8-61048-1; 8-60894-19-0160479-2 ; 901604792; 91604792; AMPS-9-0160479-2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: AMPS-9-0160479-2,-D2 6755-000-SI,9-160479 -2-ND,-9-160479-2-SI ,A114604,-D26755-000 -SI-ND Base Product Number: 160479
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1090628-9-160479-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1090628-9-160479-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1090628-9-160479-2
Win Source Part Number: 1090628-9-160479-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.862" (21.90mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 640929-1; 640905-2; 640915-1; 8-640925-1; 8-61048-1; 8-60894-19-0160479-2 ; 901604792; 91604792; AMPS-9-0160479-2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: AMPS-9-0160479-2,-D2 6755-000-SI,9-160479 -2-ND,-9-160479-2-SI ,A114604,-D26755-000 -SI-ND Base Product Number: 160479

Win Source Part Number: 1090628-9-160479-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston, PIDG
Color: Blue
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.862" (21.90mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 640929-1; 640905-2; 640915-1; 8-640925-1; 8-61048-1; 8-60894-19-0160479-2; 901604792; 91604792; AMPS-9-0160479-2;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: AMPS-9-0160479-2,-D26755-000-SI,9-160479-2-ND,-9-160479-2-SI,A114604,-D26755-000-SI-ND
Base Product Number: 160479

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A114604-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114604-ND
Quick Connects, Quick Disconnect Connectors A114604-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity - 18AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
18AH0529
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity 18AH0529
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1090628-9-160479-2 A114604-ND 18AH0529
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details