TE Connectivity Quick Connects, Quick Disconnect Connectors 9-160463-5

Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 9-160463-5-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
9-160463-5-ND
Quick Connects, Quick Disconnect Connectors 9-160463-5-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
9-160463-5
Terminals 9-160463-5
Terminals 6 3 P.B.FASTON REC.

Terminals 6 3 P.B.FASTON REC.

Buy Now Datasheet
Faston, Pgybck, Pidg, Ph Br, .250, 16-14 Amp - Te Connectivity - 77AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Faston, Pgybck, Pidg, Ph Br, .250, 16-14 Amp - Te Connectivity
77AC2005
Faston, Pgybck, Pidg, Ph Br, .250, 16-14 Amp - Te Connectivity 77AC2005
FASTON, PGYBCK, PIDG, PH BR, .250, 16-14

FASTON, PGYBCK, PIDG, PH BR, .250, 16-14

Supplier's Site
6,3 P.b.faston Rec. Rohs Compliant Amp - Te Connectivity - 16H9128 - Newark, An Avnet Company
Chicago, IL, United States
6,3 P.b.faston Rec. Rohs Compliant Amp - Te Connectivity
16H9128
6,3 P.b.faston Rec. Rohs Compliant Amp - Te Connectivity 16H9128
6,3 P.B.FASTON REC. ROHS COMPLIANT: YES

6,3 P.B.FASTON REC. ROHS COMPLIANT: YES

Supplier's Site
Female Piggyback Disconnect, 5.2Mm; Product Range Amp - Te Connectivity - 39Y8382 - Newark, An Avnet Company
Chicago, IL, United States
Female Piggyback Disconnect, 5.2Mm; Product Range Amp - Te Connectivity
39Y8382
Female Piggyback Disconnect, 5.2Mm; Product Range Amp - Te Connectivity 39Y8382
FEMALE PIGGYBACK DISCONNECT, 5.2MM; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG RoHS Compliant: Yes

FEMALE PIGGYBACK DISCONNECT, 5.2MM; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 9-160463-5 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
9-160463-5
Quick Connects, Quick Disconnect Connectors 9-160463-5
CONN QC RCPT/TAB 14-16AWG 0.250

CONN QC RCPT/TAB 14-16AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-160463-5-ND 9-160463-5 77AC2005 39Y8382 9-160463-5
Product Name Quick Connects, Quick Disconnect Connectors Terminals Faston, Pgybck, Pidg, Ph Br, .250, 16-14 Amp - Te Connectivity Female Piggyback Disconnect, 5.2Mm; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 17 AWG 14 to 16 AWG
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details