9-1589777-8 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors9-1589777-8
Description
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Microminiature & Nanominiature D Connectors
9-1589777-8
Microminiature & Nanominiature D Connectors
9-1589777-8
Configuration Features Number of Positions : 15
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Configuration Features
Number of Positions : 15
Contact Features
Contact Base Material : Beryllium Copper
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold
Contact Type : Socket
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions
Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
9-1589777-8
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector