Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039497-9-1589476-5
Packaging: Bulk
Number of Positions: 15
Pitch: 635 µm
Connector Type: Receptacle, Rectangular, Socket
Number of Rows: 2
Row Spacing: 1.016 mm
Termination: Crimp, Wire
Contact Material: Copper
Gender: Female
Length: 304.8 mm
Housing Material: Aluminium
Contact Plating: Gold
Housing Color: White
Operating Supply Voltage: 500 V
Height: 3.2 mm
Cable Length: 305 mm
Number of Pins: 15
Connector Type A: Receptacle
Connector Type B: Wire
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): STM015PC2DC018Q; STM015SC2DM036N; STM015SC2DC036N; 53647-0674; 47151-1001; 47151-0002STM015SC4D
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Wire/Cable Type: Strand
ELV: Compliant
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039497-9-1589476-5 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9-1589476-5 |