TE Connectivity Automotive Housing, Receptacle, 58Pos; Product Range Te Connectivity 9-1563172-9

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 58POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:58Position s; For Use With:AMP MCON Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:14V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 58POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:58Position s; For Use With:AMP MCON Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:14V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 58Pos; Product Range Te Connectivity - 01Y2354 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 58Pos; Product Range Te Connectivity
01Y2354
Automotive Housing, Receptacle, 58Pos; Product Range Te Connectivity 01Y2354
AUTOMOTIVE HOUSING, RECEPTACLE, 58POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:58Position s; For Use With:AMP MCON Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:14V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 58POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:58Positions; For Use With:AMP MCON Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:14V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y2354
Product Name Automotive Housing, Receptacle, 58Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details