Connectors
58 Rectangular Connectors - Housings Receptacle Black
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334096-9-1563172-9
Category: Connectors, Interconnects>Rectan
Packaging: Box
Number of Positions: 58
Color: Black
Features: Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 4
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 156
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A129158,-9-1563172-9
Base Product Number: 1563172
RoHS Status: RoHS Compliant
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-1563172-9 | A129158-ND | 1334096-9-1563172-9 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |