TE Connectivity 8Qcv-06-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity 9-1546159-8

Description
8QCV-06-006=#8 TRIBARRIER TERM ROHS COMPLIANT: YES
Description
8QCV-06-006=#8 TRIBARRIER TERM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 8Qcv-06-006=#8 Tribarrier terminal from TE Connectivity is a RoHS compliant barrier strip designed for versatile applications. It features three walls surrounding each terminal screw, providing enhanced protection for field wiring. This product supports a maximum current of 10A and a voltage range of 150-300V, making it suitable for various control wiring and power connection tasks. The wire range accommodates 10-18 AWG, allowing for compatibility with different wire sizes. The terminal block is available in centerline spacings from 0.250" to 0.4375", catering to both PCB and panel mount configurations. Additionally, a range of accessories, including jumpers and quick connect tabs, can be utilized to enhance functionality. This product is ideal for applications in machine controls, power supplies, and automation equipment.

Datasheet Summary
Powered by GS/AI

The 8Qcv-06-006=#8 Tribarrier terminal from TE Connectivity is a RoHS compliant barrier strip designed for versatile applications. It features three walls surrounding each terminal screw, providing enhanced protection for field wiring. This product supports a maximum current of 10A and a voltage range of 150-300V, making it suitable for various control wiring and power connection tasks. The wire range accommodates 10-18 AWG, allowing for compatibility with different wire sizes. The terminal block is available in centerline spacings from 0.250" to 0.4375", catering to both PCB and panel mount configurations. Additionally, a range of accessories, including jumpers and quick connect tabs, can be utilized to enhance functionality. This product is ideal for applications in machine controls, power supplies, and automation equipment.

Suppliers

Company
Product
Description
Supplier Links
8Qcv-06-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity - 19H8704 - Newark, An Avnet Company
Chicago, IL, United States
8Qcv-06-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity
19H8704
8Qcv-06-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity 19H8704
8QCV-06-006=#8 TRIBARRIER TERM ROHS COMPLIANT: YES

8QCV-06-006=#8 TRIBARRIER TERM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19H8704
Product Name 8Qcv-06-006=#8 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details