Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Tin Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 3 - 6 Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ] Connector Height : 7.3 MM [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22
Electrical Characteristics Operating Voltage (V) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Natural Housing Entry Configuration : Both Ends Open Housing Material : PA 6 GF
Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box Packaging Quantity : 6776
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Card Entry Style : Side
- Compatible With Wire & Cable Type : Discrete Wire
- Connector Contact Load Condition : Selectively Loaded
- Number of Positions : 8
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Tin
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness (MICM) : 3 - 6
- Contact Retention Within Housing : With
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 1.2 - 1.6 MM [.047 - .063 INCH ]
- Connector Height : 7.3 MM [.287 INCH ]
- PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
- Wire Size (MMSQ) : .22 - .35
- Wire Size (AWG) : 24 - 22
Electrical Characteristics
- Operating Voltage (V) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Color : Natural
- Housing Entry Configuration : Both Ends Open
- Housing Material : PA 6 GF
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Contact Retention Type Within Housing : Locking Lance
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 6776
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]