TE Connectivity D-Shaped Connectors 9-1532019-6

Description
Configuration Features Number of Positions : 10 Contact Features Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 Contact Features Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 9-1532019-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
9-1532019-6
D-Shaped Connectors 9-1532019-6
Configuration Features Number of Positions : 10 Contact Features Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Configuration Features


  • Number of Positions : 10

Contact Features


  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-1532019-6
Product Name D-Shaped Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589455-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586017-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers