TE Connectivity Flat Cables 9-1474566-4

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 9-1474566-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
9-1474566-4
Flat Cables 9-1474566-4
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Flat Flex Ribbon Jumpers, Cables - 9-1474566-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
9-1474566-4-ND
Flat Flex Ribbon Jumpers, Cables 9-1474566-4-ND
"12 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"

"12 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 9-1474566-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
9-1474566-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 9-1474566-4
CABLE FLXSTRP 12POS 2.54MM 1"

CABLE FLXSTRP 12POS 2.54MM 1"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9-1474566-4 9-1474566-4-ND 9-1474566-4
Product Name Flat Cables Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers