TE Connectivity Time Delay Relays 9-1472969-0

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 220 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 220 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 9-1472969-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
9-1472969-0
Time Delay Relays 9-1472969-0
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 220 Timing Range (Off-Time) (SEC) : 20 - 200 Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 220
  • Timing Range (Off-Time) (SEC) : 20 - 200

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 9-1472969-0
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423162-8 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
Time Delay Relays - 1-1472969-0-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1423175-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details