"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Board to Board & Mezzanine Connectors
RCPT,2MM,50P,VRT MT,30AU,2.6ST ROHS COMPLIANT: YES
CONN RCPT 50POS 0.079 GOLD PCB
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-1470209-8-ND | 9-1470209-8 | 16H9061 | 9-1470209-8 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Rcpt,2Mm,50P,vrt Mt,30Au,2.6St Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |