"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in.
80 MODII HDR DRRA B/A .100
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34275-40-ND | 70042489 | 77AC2000 |
| Product Name | Headers, Male Pins | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 80; 0.025 in.; 0.12 in. | 80 Modii Hdr Drra B/a .100 Amp - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |