TE Connectivity Receptacle Housing, 76Pos; Product Range Te Connectivity 9-1452931-9

Description
RECEPTACLE HOUSING, 76POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:76Ways; Pitch Spacing:3mm; For Use With:AMP MCON 1.2 Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 76POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:76Ways; Pitch Spacing:3mm; For Use With:AMP MCON 1.2 Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 76Pos; Product Range Te Connectivity - 44AC0146 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 76Pos; Product Range Te Connectivity
44AC0146
Receptacle Housing, 76Pos; Product Range Te Connectivity 44AC0146
RECEPTACLE HOUSING, 76POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:76Ways; Pitch Spacing:3mm; For Use With:AMP MCON 1.2 Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

RECEPTACLE HOUSING, 76POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:76Ways; Pitch Spacing:3mm; For Use With:AMP MCON 1.2 Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0146
Product Name Receptacle Housing, 76Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details