Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical
Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Mating Tab Thickness : .84 MM [.033 INCH ] Mating Tab Width : 1.14 MM [.045 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Product Length : 57.4 MM [2.26 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 18 - 10, 22 - 10
Electrical Characteristics Operating Voltage (V) : 600
Housing Features Centerline (Pitch) : 11.1 MM [.438 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Solderless Wire Wrap
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Barrier Strip Style : Tri-Barrier
- Primary Product Color : Black
- Product Orientation : Vertical
Configuration Features
- Number of Levels : 1
- Number of Positions : 5
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 30
- Mating Tab Thickness : .84 MM [.033 INCH ]
- Mating Tab Width : 1.14 MM [.045 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Product Length : 57.4 MM [2.26 INCH ]
- Wire Size (MMSQ) : .326 - 5.26
- Wire Size (AWG) : 18 - 10, 22 - 10
Electrical Characteristics
- Operating Voltage (V) : 600
Housing Features
- Centerline (Pitch) : 11.1 MM [.438 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Options : None
- Screw Head Type : Combo Phil-Slot
- Screw Material : Steel
- Screw Plating Material : Zinc Chromate
- Thread Size : 8-32
- Top Termination Type : Wire Clamp Combo Head
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Block Style : Flat Bottom with standoffs
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Solderless Wire Wrap
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]