TE Connectivity Toggle Switches 9-1437562-4

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 9-1437562-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
9-1437562-4
Toggle Switches 9-1437562-4
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Silver Toggle Switch Contact Current Rating (AMP) : 3 Dimensions Toggle Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 125 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Panel Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48
  • Toggle Switch Seal Type : Environmental, Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Gold
  • Switch Contact Plating Material : Silver
  • Toggle Switch Contact Current Rating (AMP) : 3

Dimensions


  • Toggle Length : 7.52 MM  [.296 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 125
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Panel

Other


  • Comment : Each switch is provided with a disposable boot used only during cleaning operation.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Medium
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 9-1437562-4
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Wire Lugs
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825136-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1437561-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Toggle Switches - 1825137-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers