TE Connectivity Toggle Switches 9-1437561-9

Description
Body Features Actuator Finish : Gold Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote
Description
Body Features Actuator Finish : Gold Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 9-1437561-9 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
9-1437561-9
Toggle Switches 9-1437561-9
Body Features Actuator Finish : Gold Bushing Style : Unthreaded Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On None Off Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.48 MM  [.216 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical

Body Features


  • Actuator Finish : Gold
  • Bushing Style : Unthreaded
  • Color : Black
  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Operating Function : On None Off

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 5.48 MM  [.216 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VAC) : 20
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Short
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Printed Circuit, Vertical
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 9-1437561-9
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Printed Circuit, Vertical
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 2267080-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switches - 2585-08-2-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details