TE Connectivity DIP Sockets 9-1437514-5

Description
Body Features Connector Profile : Standard Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 9-1437514-5 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
9-1437514-5
DIP Sockets 9-1437514-5
Body Features Connector Profile : Standard Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector Profile : Standard

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Gold Flash

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 9-1437514-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
9-1437514-5
Headers & Wire Housings 9-1437514-5
ROHS REEL HOLTITE

ROHS REEL HOLTITE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 9-1437514-5 9-1437514-5
Product Name DIP Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type DIP
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103309-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details