Body Features Connector Profile : Zero Frame Style : Open, Film Carrier Sleeve Plating Material : Tin
Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .63 MICM [25 MICIN ] Contact Type : Socket IC Socket Type : DIP Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin
Dimensions Profile Height from PCB : 0 MM [0 INCH ] Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Insulation Resistance (Min) (MEGOHM) : 1000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Connector Profile : Zero
- Frame Style : Open, Film Carrier
- Sleeve Plating Material : Tin
Configuration Features
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Current Rating (Max) (AMP) : 3
- Contact Fabrication : Solid
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : .63 MICM [25 MICIN ]
- Contact Type : Socket
- IC Socket Type : DIP
- Mating Contact Type : Four-Fingered
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Profile Height from PCB : 0 MM [0 INCH ]
- Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Insulation Resistance (Min) (MEGOHM) : 1000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Leg Style : Through Hole
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]