TE Connectivity Transistor Sockets 9-1437504-1

Description
Body Features Connector Profile : Standard Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Green, Blue Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Green, Blue Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transistor Sockets - 9-1437504-1 - TE Connectivity
Berwyn, PA, United States
Transistor Sockets
9-1437504-1
Transistor Sockets 9-1437504-1
Body Features Connector Profile : Standard Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM  [.04 INCH ] Primary Product Color : Green, Blue Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Mating Pin Diameter (INCH) : .04 Terminal Material : Beryllium Copper Terminal Plating : Gold Industry Standards Insulator Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Package Outline Dimensions : TO-3 Terminal Configuration : Contact Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Diallyl Phthalate (DAP)
  • Lead Size (Accepted) : 1.02 MM  [.04 INCH ]
  • Primary Product Color : Green, Blue

Configuration Features


  • Number of Positions : 3
  • Number of Solder Lugs : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Mating Pin Diameter (INCH) : .04
  • Terminal Material : Beryllium Copper
  • Terminal Plating : Gold

Industry Standards


  • Insulator Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Package Outline Dimensions : TO-3
  • Terminal Configuration : Contact

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
9-1437504-1
Headers & Wire Housings 9-1437504-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 9-1437504-1 9-1437504-1
Product Name Transistor Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type Transistor Sockets
Mounting Panel Mount
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102095-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102972-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details