CONN TERM STRIP 8CIRC 0.315"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 9-1437387-6-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Operating Temperature | 100 C (212 F) |
| Terminal Block Type | Eurostyle Terminal Strip |
| Contacts Pitch | 8.00 mm (0.32 inches) |