Body Features Button Color : White with Black Rate Marking (Vertical)
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout : 8.8 x 9.7 MM [.346 x .382 INCH ]
Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 5 - 30
Electrical Characteristics Current Rating (AMP) : 40 Interrupt Capacity : 1000A @ 250VAC/50VDC Voltage Rating AC (VAC) : 250 Voltage Rating DC (VDC) : 50
Mechanical Attachment Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Metal Mounting Hardware Packaging : Bulk Unassembled Mounting Options : Knurled Nut/Hex Nut Mounting Type : Panel Mount
Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker
Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
Body Features
- Button Color : White with Black Rate Marking (Vertical)
Configuration Features
- Circuit Function : Series Trip
- Earthing Switch : Without
- Panel Cutout : 8.8 x 9.7 MM [.346 x .382 INCH ]
Contact Features
- Pole Configuration : 1
- Trip Time at 200% (SEC) : 5 - 30
Electrical Characteristics
- Current Rating (AMP) : 40
- Interrupt Capacity : 1000A @ 250VAC/50VDC
- Voltage Rating AC (VAC) : 250
- Voltage Rating DC (VDC) : 50
Mechanical Attachment
- Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Metal
- Mounting Hardware Packaging : Bulk Unassembled
- Mounting Options : Knurled Nut/Hex Nut
- Mounting Type : Panel Mount
Product Type Features
- Actuator Type : Push to Reset
- Circuit Breaker Type : Thermal
- Illuminated : No
- Illumination Type : No Light
- Product Type : Circuit Breaker
Termination Features
- Termination Type : 6.35 [.25] Straight Quick Connect Tab