TE Connectivity ™ Signal Relays, Up to 2 Amps - 9-1419129-5 9-1419129-5

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084272-9-1419129-5 Packaging: Bulk Termination: PCB Contact Material: Cadmium, Silver Length: 30.4 mm Coil Resistance: 640 Ω Coil Current: 37.5 mA Contact Current Rating: 25 A Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 900 mW Height: 26.4922 mm Weight: 28 g Number of Pins: 6 Width: 16 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; T9AS1L12-24; 4-1419104-2; JM1AN-ZTM-DC24V; 6-1419102-2; 2071229-5; 1423029-6; G8P-1AP-DC24PCF-124D 1M,000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown ELV: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 24 V Contact Voltage Rating (AC): 277 V Power Consumption: 900 mW
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084272-9-1419129-5 Packaging: Bulk Termination: PCB Contact Material: Cadmium, Silver Length: 30.4 mm Coil Resistance: 640 Ω Coil Current: 37.5 mA Contact Current Rating: 25 A Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 900 mW Height: 26.4922 mm Weight: 28 g Number of Pins: 6 Width: 16 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; T9AS1L12-24; 4-1419104-2; JM1AN-ZTM-DC24V; 6-1419102-2; 2071229-5; 1423029-6; G8P-1AP-DC24PCF-124D 1M,000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown ELV: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 24 V Contact Voltage Rating (AC): 277 V Power Consumption: 900 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 9-1419129-5 - 1084272-9-1419129-5 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 9-1419129-5
1084272-9-1419129-5
Signal Relays, Up to 2 Amps - 9-1419129-5 1084272-9-1419129-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084272-9-1419129-5 Packaging: Bulk Termination: PCB Contact Material: Cadmium, Silver Length: 30.4 mm Coil Resistance: 640 Ω Coil Current: 37.5 mA Contact Current Rating: 25 A Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 10 ms Coil Power: 900 mW Height: 26.4922 mm Weight: 28 g Number of Pins: 6 Width: 16 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; T9AS1L12-24; 4-1419104-2; JM1AN-ZTM-DC24V; 6-1419102-2; 2071229-5; 1423029-6; G8P-1AP-DC24PCF-124D 1M,000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: Unknown ELV: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 24 V Contact Voltage Rating (AC): 277 V Power Consumption: 900 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084272-9-1419129-5
Packaging: Bulk
Termination: PCB
Contact Material: Cadmium, Silver
Length: 30.4 mm
Coil Resistance: 640 Ω
Coil Current: 37.5 mA
Contact Current Rating: 25 A
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 10 ms
Coil Power: 900 mW
Height: 26.4922 mm
Weight: 28 g
Number of Pins: 6
Width: 16 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; T9AS1L12-24; 4-1419104-2; JM1AN-ZTM-DC24V; 6-1419102-2; 2071229-5; 1423029-6; G8P-1AP-DC24PCF-124D1M,000;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
ELV: Non-Compliant
Throw Configuration: SPST
Coil Voltage (DC): 24 V
Contact Voltage Rating (AC): 277 V
Power Consumption: 900 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1084272-9-1419129-5
Product Name Signal Relays, Up to 2 Amps - 9-1419129-5
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2433N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-326 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Industrial Relay - 700-CF220D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details